Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 4Channels |
---|---|
Analogue Switch Type | SPST |
On State Resistance Max | 320ohm |
Supply Voltage Range | 2V to 10V |
Analogue Switch Case | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | SOIC |
Analogue Switch, Quad, Spst, Soic-14 | Newark Electronics |
ANALOGUE SWITCH, QUAD, SPST, SOIC-14 | element14 |
12-V, 1:1 (SPST), 4-channel analog switch | Texas Instruments |
Where can I find additional details, specifications and documents for a CD74HC4016MT?
Additional datasheets, footprints and schematics for CD74HC4016MT are listed on our Part Details page. You can also find images and similar parts to CD74HC4016MT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC4016MT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC4016MT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC4016MT fall under?
The CD74HC4016MT is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to CD74HC4016MT when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC4016MT you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC4016MT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC4016MT have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for CD74HC4016MT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC4016MT often in real-time on the comparison pages.
What if I can't find stock of CD74HC4016MT?
You can fill out our help required form which you can use to request a quote for CD74HC4016MT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.