CD74HC393M Logic by Texas Instruments

LOGIC DUAL 4-STG BIN COUNTER 14SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.57

Distributor Stock
Logo for Farnell
Farnell
from US$1.48
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.57
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.43
-
Buy Now
Logo for element14
element14
from US$1.52
-
Buy Now

Specifications

Logic Family / Base Number 74HC393
Counter Type Binary
Clock Frequency 35MHz
Count Maximum 4
Logic Case Style SOIC
No. of Pins 14Pins
Supply Voltage Min 2V
Supply Voltage Max 6V
Logic IC Family 74HC
Logic IC Base Number 74393, 74193
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 74393
Logic IC Function Dual 4-Stage Binary Counter
Operating Temperature Range -55°C to +125°C
Supply Voltage Range 2V to 6V
Termination Type Surface Mount Device

Alternative Descriptions

IC: digital | Transfer Multisort Elektronik
14 Lead Soic(150Mil) Rohs Compliant: Yes |TEXAS INSTRUMENTS CD74HC393M. | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74HC393M?

Additional datasheets, footprints and schematics for CD74HC393M are listed on our Part Details page. You can also find images and similar parts to CD74HC393M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74HC393M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC393M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74HC393M fall under?

The CD74HC393M is listed under Semiconductors - ICs > Logic > Counters.

Can I view similar or alternative parts?

You can view similar parts to CD74HC393M when available in the Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC393M you can contact the distributor directly for product support, shipping queries etc.

Is the CD74HC393M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74HC393M have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD74HC393M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74HC393M often in real-time on the comparison pages.

What if I can't find stock of CD74HC393M?

You can fill out our help required form which you can use to request a quote for CD74HC393M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay