CD74HC32M Logic by Texas Instruments

IC SM LOGIC 74HC OR GATE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.57

Distributor Stock
Logo for Farnell
Farnell
from US$0.99
30
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.57
33
in stock
Buy Now
Logo for element14
element14
from US$1.12
30
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.05
-
Buy Now

Specifications

Logic Family / Base Number 74HC32
Logic Type OR
Output Current 5.2mA
No. of Inputs 2
Supply Voltage Min 2V
Supply Voltage Max 6V
Logic Case Style SOIC
No. of Pins 14Pins
Logic IC Family 74HC
Logic IC Base Number 7432, 7432
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Fall Time tf 400ns
Logic Function Number 7432
Logic IC Function High Speed CMOS Logic Quad 2-Input OR Gate
Operating Temperature Range -55°C to +125°C
Propagation Delay 7ns
Rise Time 400ns
Supply Voltage Range 2V to 6V
Termination Type Surface Mount Device

Alternative Descriptions

IC: digital | Transfer Multisort Elektronik
IC, SM, LOGIC, 74HC, OR GATE | element14
Ic, Sm, Logic, 74Hc, Or Gate | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74HC32M?

Additional datasheets, footprints and schematics for CD74HC32M are listed on our Part Details page. You can also find images and similar parts to CD74HC32M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74HC32M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC32M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74HC32M fall under?

The CD74HC32M is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to CD74HC32M when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC32M you can contact the distributor directly for product support, shipping queries etc.

Is the CD74HC32M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74HC32M have stock available?

Authorised distributors including Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for CD74HC32M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74HC32M often in real-time on the comparison pages.

What if I can't find stock of CD74HC32M?

You can fill out our help required form which you can use to request a quote for CD74HC32M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay