PLL Type | Digital |
---|---|
Frequency | 55MHz |
No. of Pins | 16Pins |
PLL Case Style | DIP |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Case Style | DIP |
Logic Function Number | 74297 |
Logic IC Base Number | 74297 |
Logic IC Function | Digital Phase Locked Loop |
Operating Temperature Range | -55°C to +125°C |
Supply Current | 8µA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
High Speed CMOS Logic Digital Phase-Locked-Loop | Texas Instruments |
Where can I find additional details, specifications and documents for a CD74HC297E?
Additional datasheets, footprints and schematics for CD74HC297E are listed on our Part Details page. You can also find images and similar parts to CD74HC297E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC297E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC297E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC297E fall under?
The CD74HC297E is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.
Can I view similar or alternative parts?
You can view similar parts to CD74HC297E when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC297E you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC297E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC297E have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CD74HC297E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC297E often in real-time on the comparison pages.
What if I can't find stock of CD74HC297E?
You can fill out our help required form which you can use to request a quote for CD74HC297E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.