CD74HC283E Semiconductors - ICs by Texas Instruments

LOGIC 4BIT BINARY FULL ADDER 16DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Farnell
Farnell
from US$0.80
No stock
Buy Now
Logo for RS
RS
from US$0.63
1,645
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.56
186
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.97
6
in stock
Buy Now
Logo for element14
element14
from US$0.56
6
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.32
-
Buy Now

Specifications

Logic Family / Base Number 74HC283
Supply Voltage Min 2V
Supply Voltage Max 6V
Input Voltage Min 500mV
Input Voltage Max 4.2V
No. of Bits 4bit
Propagation Delay 19ns
Logic Case Style DIP
No. of Pins 16Pins
Logic IC Family 74HC
Logic IC Base Number 74283, 74283
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Input Voltage 500mV to 4.2V
Logic Function Number 74283
Logic IC Function 4Bit Binary Full Adder with Fast Carry
Operating Temperature Range -55°C to +125°C
Supply Voltage Range 2V to 6V
Termination Type Through Hole

Alternative Descriptions

Binary Full Adder CD74HC283E | RS
IC: digital | Transfer Multisort Elektronik
Logic, 4Bit Binary Full Adder, 16Dip | Newark Electronics
LOGIC, 4BIT BINARY FULL ADDER, 16DIP | element14
High Speed CMOS Logic 4-Bit Binary Full Adder with Fast Carry | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74HC283E?

Additional datasheets, footprints and schematics for CD74HC283E are listed on our Part Details page. You can also find images and similar parts to CD74HC283E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74HC283E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC283E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74HC283E fall under?

The CD74HC283E is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.

Can I view similar or alternative parts?

You can view similar parts to CD74HC283E when available in the Logic range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC283E you can contact the distributor directly for product support, shipping queries etc.

Is the CD74HC283E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74HC283E have stock available?

Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for CD74HC283E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74HC283E often in real-time on the comparison pages.

What if I can't find stock of CD74HC283E?

You can fill out our help required form which you can use to request a quote for CD74HC283E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay