CD74HC27E Logic by Texas Instruments

LOGIC 3-IN NOR GATE TRPL HS 14DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Farnell
Farnell
from US$0.72
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.62
-
Buy Now
Logo for element14
element14
from US$0.68
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.19
-
Buy Now

Specifications

Logic Family / Base Number 74HC27
Logic Type NOR
Output Current 5.2mA
No. of Inputs 3
Supply Voltage Min 2V
Supply Voltage Max 6V
Logic Case Style DIP
No. of Pins 14Pins
Logic IC Family 74HC
Logic IC Base Number 7427, 7427
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 7427
Logic IC Function Triple 3-Input NOR Gate
Operating Temperature Range -55°C to +125°C
Supply Voltage Range 2V to 6V
Termination Type Through Hole

Alternative Descriptions

Logic, 3-In Nor Gate Trpl Hs, 14Dip | Newark Electronics
LOGIC, 3-IN NOR GATE TRPL HS, 14DIP | element14
3-ch, 3-input, 2-V to 6-V 5.2 mA drive strength NOR gate | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74HC27E?

Additional datasheets, footprints and schematics for CD74HC27E are listed on our Part Details page. You can also find images and similar parts to CD74HC27E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74HC27E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC27E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74HC27E fall under?

The CD74HC27E is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to CD74HC27E when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC27E you can contact the distributor directly for product support, shipping queries etc.

Is the CD74HC27E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74HC27E have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for CD74HC27E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74HC27E often in real-time on the comparison pages.

What if I can't find stock of CD74HC27E?

You can fill out our help required form which you can use to request a quote for CD74HC27E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay