CD74HC244E Logic by Texas Instruments

IC BUFFER/DRIVER/RECEIVER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for Farnell
Farnell
from US$0.50
616
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.82
616
in stock
Buy Now
Logo for element14
element14
from US$0.47
616
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.32
245
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.27
-
Buy Now

Specifications

Logic Family / Base Number 74HC244
Logic Device Type Buffer Non Inverting
Logic Case Style DIP
No. of Pins 20Pins
Supply Voltage Min 2V
Supply Voltage Max 6V
Logic IC Family 74HC
Logic IC Base Number 74244, 74244
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Base Number 74244
Logic Function Number 74244
Logic IC Function High Speed CMOS Logic Non-Inverting Octal Buffer / Line Driver with 3-State Output
Operating Temperature Range -55°C to +125°C
Supply Voltage Range 2V to 6V
Termination Type Through Hole

Alternative Descriptions

Ic, Buffer/Driver/Receiver | Newark Electronics
IC, BUFFER/DRIVER/RECEIVER | element14
8-ch, 2-V to 6-V buffers with 3-state outputs | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74HC244E?

Additional datasheets, footprints and schematics for CD74HC244E are listed on our Part Details page. You can also find images and similar parts to CD74HC244E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74HC244E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC244E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74HC244E fall under?

The CD74HC244E is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to CD74HC244E when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC244E you can contact the distributor directly for product support, shipping queries etc.

Is the CD74HC244E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74HC244E have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Texas Instruments have stock available or on a lead time for CD74HC244E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74HC244E often in real-time on the comparison pages.

What if I can't find stock of CD74HC244E?

You can fill out our help required form which you can use to request a quote for CD74HC244E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay