Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Logic Family / Base Number | 74HC238 |
---|---|
Logic Type | Decoder / Demultiplexer |
No. of Outputs | 8Outputs |
Logic Case Style | TSSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting | Texas Instruments |
Decoder/Demux Single 16-Pin TSSOP | RS |
3 To 8 Line Decoder/Dmux, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a CD74HC238PWR?
Additional datasheets, footprints and schematics for CD74HC238PWR are listed on our Part Details page. You can also find images and similar parts to CD74HC238PWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC238PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC238PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC238PWR fall under?
The CD74HC238PWR is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to CD74HC238PWR when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC238PWR you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC238PWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC238PWR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for CD74HC238PWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC238PWR often in real-time on the comparison pages.
What if I can't find stock of CD74HC238PWR?
You can fill out our help required form which you can use to request a quote for CD74HC238PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.