Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Logic Family / Base Number | 74HC238 |
---|---|
Logic Type | Decoder / Demultiplexer |
No. of Outputs | 8Outputs |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74238, 74 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Applications | Data Routing Memory Address Decoding |
Base Number | 74 |
IC Applications | Data Routing Memory Address Decoding |
IC Generic Number | 74HC238 |
Logic Function Number | 74238 |
Logic IC Function | 3-to-8 Line Decoder/Demultiplexer |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 5.2mA |
Supply Voltage Range | 2V to 6V |
Termination Type | Surface Mount Device |
IC: digital | Transfer Multisort Elektronik |
IC, 3 TO 8 LINE DECODER, 16SOIC | Farnell |
3-to-8 Line Decoder/Demux CD74HC238M | RS |
Ic, 3 To 8 Line Decoder, 16Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a CD74HC238M?
Additional datasheets, footprints and schematics for CD74HC238M are listed on our Part Details page. You can also find images and similar parts to CD74HC238M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC238M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC238M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC238M fall under?
The CD74HC238M is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to CD74HC238M when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC238M you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC238M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC238M have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Farnell, RS and Newark Electronics have stock available or on a lead time for CD74HC238M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC238M often in real-time on the comparison pages.
What if I can't find stock of CD74HC238M?
You can fill out our help required form which you can use to request a quote for CD74HC238M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.