Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74HC237 |
---|---|
Logic Type | Decoder / Demultiplexer |
No. of Outputs | 8Outputs |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74237 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
High Speed CMOS Logic 3-to-8 Line Decoder Demutiplexer with Address Latches | Texas Instruments |
DECODER/DEMUX, 3:8, SOIC-16 | element14 |
DECODER/DEMUX, 3: 8, SOIC-16 | Farnell |
Decoder/Demux, 3:8, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a CD74HC237M96?
Additional datasheets, footprints and schematics for CD74HC237M96 are listed on our Part Details page. You can also find images and similar parts to CD74HC237M96 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC237M96 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC237M96 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC237M96 fall under?
The CD74HC237M96 is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to CD74HC237M96 when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC237M96 you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC237M96 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC237M96 have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for CD74HC237M96.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC237M96 often in real-time on the comparison pages.
What if I can't find stock of CD74HC237M96?
You can fill out our help required form which you can use to request a quote for CD74HC237M96 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.