Logic Family / Base Number | 74HC154 |
---|---|
Logic Type | Decoder / Demultiplexer |
No. of Channels | - |
Line Configuration | 4 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | SOIC |
No. of Pins | 24Pins |
Logic IC Family | 74HC |
Logic IC Base Number | 74154, 74 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74HC154 |
Logic Function Number | 74HC154 |
Logic IC Function | 4-To-16 Line Decoder/Demultiplexer |
No. of Outputs | 16Outputs |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 5.2mA |
Ratio | 4 |
Supply Voltage Range | 2V to 6V |
Termination Type | Surface Mount Device |
Ic, 74Hc, Smd, 74Hc154, Soic24, 6V | Newark Electronics |
Where can I find additional details, specifications and documents for a CD74HC154M?
Additional datasheets, footprints and schematics for CD74HC154M are listed on our Part Details page. You can also find images and similar parts to CD74HC154M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC154M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC154M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC154M fall under?
The CD74HC154M is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to CD74HC154M when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC154M you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC154M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC154M have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD74HC154M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC154M often in real-time on the comparison pages.
What if I can't find stock of CD74HC154M?
You can fill out our help required form which you can use to request a quote for CD74HC154M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.