Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Logic Family / Base Number | 74HC147 |
---|---|
Logic Type | Priority Encoder |
No. of Outputs | 4Outputs |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74147, 74147 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74147 |
Logic IC Function | 10 |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 5.2mA |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
High Speed CMOS Logic 10-to-4 Line Priority Encoder | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Ic, De/Encoder Multiplex/Demul | Newark Electronics |
Where can I find additional details, specifications and documents for a CD74HC147E?
Additional datasheets, footprints and schematics for CD74HC147E are listed on our Part Details page. You can also find images and similar parts to CD74HC147E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC147E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC147E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC147E fall under?
The CD74HC147E is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to CD74HC147E when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC147E you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC147E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC147E have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for CD74HC147E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC147E often in real-time on the comparison pages.
What if I can't find stock of CD74HC147E?
You can fill out our help required form which you can use to request a quote for CD74HC147E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.