CD74HC125M96 Logic by Texas Instruments

IC NON INVERTING BUFFER SOIC-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.22
360
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.10
32,061
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.15
11,674
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.33
360
in stock
Buy Now
Logo for element14
element14
from US$0.21
360
in stock
Buy Now

Specifications

Logic Family / Base Number 74HC125
Logic Device Type Buffer Non Inverting
Logic Case Style SOIC
No. of Pins 14Pins
Supply Voltage Min 6V
Supply Voltage Max 2V
Logic IC Family 74HC
Logic IC Base Number 74125
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Operating Temperature Range -55°C to +125°C
Propagation Delay 17ns
Supply Voltage Range 2V to 6V

Alternative Descriptions

4-ch, 2-V to 6-V buffers with 3-state outputs | Texas Instruments
Ic, Non Inverting Buffer, Soic-14 | Newark Electronics
IC, NON INVERTING BUFFER, SOIC-14 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74HC125M96?

Additional datasheets, footprints and schematics for CD74HC125M96 are listed on our Part Details page. You can also find images and similar parts to CD74HC125M96 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74HC125M96 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC125M96 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74HC125M96 fall under?

The CD74HC125M96 is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to CD74HC125M96 when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC125M96 you can contact the distributor directly for product support, shipping queries etc.

Is the CD74HC125M96 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74HC125M96 have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD74HC125M96.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74HC125M96 often in real-time on the comparison pages.

What if I can't find stock of CD74HC125M96?

You can fill out our help required form which you can use to request a quote for CD74HC125M96 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay