Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74HC125 |
---|---|
Logic Device Type | Buffer Non Inverting |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74125, 74125 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74125 |
Logic IC Function | Quad Buffer with 3-State Outputs |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
IC: digital | Transfer Multisort Elektronik |
Logic, Buff/Dvr Tri-St Qd, 14Dip | Newark Electronics |
4-ch, 2-V to 6-V buffers with 3-state outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a CD74HC125E?
Additional datasheets, footprints and schematics for CD74HC125E are listed on our Part Details page. You can also find images and similar parts to CD74HC125E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC125E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC125E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC125E fall under?
The CD74HC125E is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to CD74HC125E when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC125E you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC125E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC125E have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for CD74HC125E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC125E often in real-time on the comparison pages.
What if I can't find stock of CD74HC125E?
You can fill out our help required form which you can use to request a quote for CD74HC125E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.