Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Logic Family / Base Number | 74HC123 |
---|---|
Multivibrator Type | Retriggerable Monostable |
Output Current | 5.2mA |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Propagation Delay | 25ns |
Logic IC Family | 74HC |
Logic IC Base Number | 74123, 74123 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Fall Time tf | 400ns |
IC Generic Number | 74HC123 |
Logic Function Number | 74123 |
Logic IC Function | Dual Retriggerable Monostable Multivibrator with Reset |
No. of Gates | 2 |
Operating Temperature Range | -55°C to +125°C |
Rise Time | 400ns |
Supply Voltage Range | 2V to 6V |
Termination Type | Surface Mount Device |
IC: digital | Transfer Multisort Elektronik |
Monostabe Multivibrator, CD74HC123M | RS |
Ic, 74Hc Cmos, Smd, 74Hc123, Soic16 | Newark Electronics |
Where can I find additional details, specifications and documents for a CD74HC123M?
Additional datasheets, footprints and schematics for CD74HC123M are listed on our Part Details page. You can also find images and similar parts to CD74HC123M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC123M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC123M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC123M fall under?
The CD74HC123M is listed under Semiconductors - ICs > Logic > Multivibrators.
Can I view similar or alternative parts?
You can view similar parts to CD74HC123M when available in the Multivibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC123M you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC123M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC123M have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for CD74HC123M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC123M often in real-time on the comparison pages.
What if I can't find stock of CD74HC123M?
You can fill out our help required form which you can use to request a quote for CD74HC123M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.