CD74HC112E Logic by Texas Instruments

LOGIC J-K FLIP-FLOP DUAL NEG 16DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.34
672
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.22
-
Buy Now

Specifications

Logic Family / Base Number 74HC112
Flip-Flop Type JK
Propagation Delay 14ns
Frequency 60MHz
Output Current 5.2mA
Logic Case Style DIP
No. of Pins 16Pins
Trigger Type Negative Edge
IC Output Type Complementary
Supply Voltage Min 2V
Supply Voltage Max 6V
Logic IC Family 74HC
Logic IC Base Number 74112, 74112
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Logic Function Number 74112
Logic IC Function Dual Negative Edge Triggered J-K Flip-Flop with Set and Reset
Operating Temperature Range -55°C to +125°C
Supply Voltage Range 2V to 6V
Termination Type Through Hole

Alternative Descriptions

IC: digital | Transfer Multisort Elektronik
High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Set and Reset | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74HC112E?

Additional datasheets, footprints and schematics for CD74HC112E are listed on our Part Details page. You can also find images and similar parts to CD74HC112E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74HC112E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC112E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74HC112E fall under?

The CD74HC112E is listed under Semiconductors - ICs > Logic > Flip Flops.

Can I view similar or alternative parts?

You can view similar parts to CD74HC112E when available in the Flip Flops range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC112E you can contact the distributor directly for product support, shipping queries etc.

Is the CD74HC112E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74HC112E have stock available?

Authorised distributors including Transfer Multisort Elektronik and Texas Instruments have stock available or on a lead time for CD74HC112E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74HC112E often in real-time on the comparison pages.

What if I can't find stock of CD74HC112E?

You can fill out our help required form which you can use to request a quote for CD74HC112E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay