CD74HC04MT Logic by Texas Instruments

INVERTER HEX 1 I/P SOIC-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.55

Distributor Stock
Logo for element14
element14
from US$0.55
-
Buy Now

Specifications

Logic Family / Base Number 74HC04
Logic Type Inverter
Output Current -
No. of Inputs 1
Supply Voltage Min 2V
Supply Voltage Max 6V
Logic Case Style SOIC
No. of Pins 14Pins
Logic IC Family 74HC
Logic IC Base Number 7404
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74HC04MT?

Additional datasheets, footprints and schematics for CD74HC04MT are listed on our Part Details page. You can also find images and similar parts to CD74HC04MT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74HC04MT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC04MT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74HC04MT fall under?

The CD74HC04MT is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to CD74HC04MT when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC04MT you can contact the distributor directly for product support, shipping queries etc.

Is the CD74HC04MT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74HC04MT have stock available?

Authorised distributors including element14 have stock available or on a lead time for CD74HC04MT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74HC04MT often in real-time on the comparison pages.

What if I can't find stock of CD74HC04MT?

You can fill out our help required form which you can use to request a quote for CD74HC04MT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay