Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Logic Family / Base Number | 74HC04 |
---|---|
Logic Type | Inverter |
Output Current | 5.2mA |
No. of Inputs | 1 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | 74HC |
Logic IC Base Number | 7404, 7404 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 7404 |
Logic IC Function | Hex Inverter |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
IC: digital | Transfer Multisort Elektronik |
8-ch, 2-V to 6-V inverters | Texas Instruments |
Inverter Hex CMOS 14-Pin PDIP | RS |
Logic, Hex Inverter Hs Cmos, 14Dip | Newark Electronics |
LOGIC, HEX INVERTER HS CMOS, 14DIP | element14 |
Where can I find additional details, specifications and documents for a CD74HC04E?
Additional datasheets, footprints and schematics for CD74HC04E are listed on our Part Details page. You can also find images and similar parts to CD74HC04E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC04E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC04E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC04E fall under?
The CD74HC04E is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD74HC04E when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC04E you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC04E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC04E have stock available?
Authorised distributors including Transfer Multisort Elektronik, Texas Instruments, RS, Newark Electronics and element14 have stock available or on a lead time for CD74HC04E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC04E often in real-time on the comparison pages.
What if I can't find stock of CD74HC04E?
You can fill out our help required form which you can use to request a quote for CD74HC04E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.