CD74ACT373M Logic by Texas Instruments

74ACT CMOS SMD 74ACT373 SOIC20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Logic Family / Base Number 74ACT373
Latch Type Transparent
IC Output Type Tri State
Propagation Delay 9.5ns
Output Current 24mA
Logic Case Style SOIC
No. of Pins 20Pins
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
No. of Bits 8bit
Logic IC Family 74ACT
Logic IC Base Number 74373, 74373
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
IC Generic Number 74ACT373
Logic Function Number 74373
Logic IC Function Octal D-Type Transparent Latch (3-State)
No. of Inputs 1
Operating Temperature Range -55°C to +125°C
Supply Voltage Range 4.5V to 5.5V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74ACT373M?

Additional datasheets, footprints and schematics for CD74ACT373M are listed on our Part Details page. You can also find images and similar parts to CD74ACT373M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74ACT373M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74ACT373M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74ACT373M fall under?

The CD74ACT373M is listed under Semiconductors - ICs > Logic > Latches.

Can I view similar or alternative parts?

You can view similar parts to CD74ACT373M when available in the Latches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74ACT373M you can contact the distributor directly for product support, shipping queries etc.

Is the CD74ACT373M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74ACT373M have stock available?

There is no stock from authorised distributors for CD74ACT373M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74ACT373M often in real-time on the comparison pages.

What if I can't find stock of CD74ACT373M?

You can fill out our help required form which you can use to request a quote for CD74ACT373M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay