CD74ACT253E Semiconductors - ICs by Texas Instruments

LOGIC DUAL 4INPUT MUX 3ST 16DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.48
-
Buy Now

Specifications

Logic Family / Base Number 74ACT253
Logic Type Multiplexer
No. of Channels 2Channels
Line Configuration 4
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic Case Style DIP
No. of Pins 16Pins
Logic IC Family 74ACT
Logic IC Base Number 74253, 74253
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 74253
Logic IC Function Dual 4-Input Multiplexer with 3-State Outputs
Operating Temperature Range -55°C to +125°C
Ratio 4
Supply Voltage Range 4.5V to 5.5V
Termination Type Through Hole

Alternative Descriptions

Dual 4-Input Multiplexers with 3-State Outputs | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74ACT253E?

Additional datasheets, footprints and schematics for CD74ACT253E are listed on our Part Details page. You can also find images and similar parts to CD74ACT253E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74ACT253E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74ACT253E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74ACT253E fall under?

The CD74ACT253E is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.

Can I view similar or alternative parts?

You can view similar parts to CD74ACT253E when available in the Logic range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74ACT253E you can contact the distributor directly for product support, shipping queries etc.

Is the CD74ACT253E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74ACT253E have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for CD74ACT253E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74ACT253E often in real-time on the comparison pages.

What if I can't find stock of CD74ACT253E?

You can fill out our help required form which you can use to request a quote for CD74ACT253E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay