Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.57
|
No stock
|
Buy Now |
IC Interface Type | - |
---|---|
Interface Applications | Automation & Process Control Computers & Computer Peripherals Sensing & Instrumentation |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 20Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 74 |
IC Generic Number | 74ACT245 |
Logic Case Style | SOIC |
Logic Device Type | Transceiver Non Inverting |
Logic Function Number | 74245 |
Logic IC Base Number | 74245 |
Logic IC Function | Octal Bus Transceiver (3-State) |
No. of Gates | 8 |
No. of Inputs | 1 |
No. of Transceivers | 8 |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Ic Interface Type:- | Newark Electronics |
Where can I find additional details, specifications and documents for a CD74ACT245M?
Additional datasheets, footprints and schematics for CD74ACT245M are listed on our Part Details page. You can also find images and similar parts to CD74ACT245M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74ACT245M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74ACT245M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74ACT245M fall under?
The CD74ACT245M is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to CD74ACT245M when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74ACT245M you can contact the distributor directly for product support, shipping queries etc.
Is the CD74ACT245M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74ACT245M have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CD74ACT245M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74ACT245M often in real-time on the comparison pages.
What if I can't find stock of CD74ACT245M?
You can fill out our help required form which you can use to request a quote for CD74ACT245M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.