Options for Price Comparison
Distributor Statistics for CD74ACT245E
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

CD74ACT245E

Loading...
Loading Results for CD74ACT245E
Details for CD74ACT245E by Texas Instruments
Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers
CD74ACT245E
Buy Directly from Texas Instruments (4378 in stock) $0.4000
74ACT CMOS 74ACT245 DIP20 5.5V
CD74ACT245E image

CD74ACT245E by Texas Instruments

74ACT CMOS 74ACT245 DIP20 5.5V

Part Information

CD74ACT245E image
RoHS Compliant

Technical Specifications

Logic Family / Base Number:
74ACT245
Logic Device Type:
Transceiver Non Inverting
Logic Case Style:
DIP
No. of Pins:
20Pins
Supply Voltage Min:
4.5V
Supply Voltage Max:
5.5V
Logic IC Family:
74ACT
Logic IC Base Number:
74245, 74245
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (27-Jun-2018)
Base Number:
74
IC Generic Number:
74ACT245
Logic Function Number:
74245
Logic IC Function:
Octal Bus Transceiver (3-State)
No. of Gates:
8
No. of Inputs:
1
No. of Transceivers:
8
Operating Temperature Range:
-55°C to +125°C
Supply Voltage Range:
4.5V to 5.5V
Termination Type:
Through Hole

Alternate Descriptions

Bus XCVR Single 8-CH 3-ST 20-Pin PDIP RS Components
74ACT CMOS, 74ACT245, DIP20, 5.5V; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74ACT245; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; RoHS Compliant: Yes Newark Electronics
IC: digital; 8bit, buffer, non-inverting, transceiver; CMOS; THT Transfer Multisort Elektronik
Octal Non-Inverting Bus Transceivers with 3-State Outputs Texas Instruments
3 State Bus Transceiver [Texas Instruments] CD74ACT245E 3 State Bus Transceiver Distrelec
In a Pack of 5, Texas Instruments CD74ACT245E Bus (Veriyolu) Alıcı-Verici Entegresi, Transceiver, 8-Bit CMOS, 5, 20-Pinli PDIP RS Components TR
Bus XCVR Single 8-CH 3-ST 20-Pin PDIP RS Components IT