CD74ACT244M Logic by Texas Instruments

74ACT CMOS SMD 74ACT244 SOIC20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.36

Distributor Stock
Logo for RS
RS
from US$1.36
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.45
-
Buy Now
Logo for element14
element14
from US$1.53
-
Buy Now
Logo for Farnell
Farnell
from US$1.50
-
Buy Now

Specifications

Logic Family / Base Number 74ACT244
Logic Device Type Buffer Non Inverting
Logic Case Style SOIC
No. of Pins 20Pins
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic IC Family 74ACT
Logic IC Base Number 74244, 74244
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
IC Generic Number 74ACT244
Logic Function Number 74244
Logic IC Function Octal Buffer / Line Driver 3-State
No. of Gates 8
No. of Inputs 1
Operating Temperature Range -55°C to +125°C
Supply Voltage Range 4.5V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

Octal buffer/line driver,CD74ACT244M | RS
74Act Cmos, Smd, 74Act244, Soic20 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74ACT244M?

Additional datasheets, footprints and schematics for CD74ACT244M are listed on our Part Details page. You can also find images and similar parts to CD74ACT244M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74ACT244M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74ACT244M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74ACT244M fall under?

The CD74ACT244M is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to CD74ACT244M when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74ACT244M you can contact the distributor directly for product support, shipping queries etc.

Is the CD74ACT244M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74ACT244M have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD74ACT244M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74ACT244M often in real-time on the comparison pages.

What if I can't find stock of CD74ACT244M?

You can fill out our help required form which you can use to request a quote for CD74ACT244M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay