CD74ACT164M Logic by Texas Instruments

IC SM LOGIC 74ACT REGISTER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.79

Distributor Stock
Logo for Farnell
Farnell
from US$0.79
12
in stock
Buy Now
Logo for element14
element14
from US$1.03
12
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Logic Family / Base Number 74ACT164
Shift Register Function Serial to Parallel
No. of Elements 1 Element, 1Elements
No. of Bits Per Element 8bit
Logic Case Style SOIC
No. of Pins 14Pins
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
IC Output Type Standard
Logic IC Family 74ACT
Logic IC Base Number 74164, 74164
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Frequency 70MHz
Input Current Max 1µA
Logic Function Number 74164
Logic IC Function 8bit Serial-In/Parallel-Out Shift Register
Logic Type Shift Register
Operating Temperature Range -55°C to +125°C
Supply Voltage Range 4.5V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

IC, SM, LOGIC, 74ACT, REGISTER | element14
Ic, Sm, Logic, 74Act, Register | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74ACT164M?

Additional datasheets, footprints and schematics for CD74ACT164M are listed on our Part Details page. You can also find images and similar parts to CD74ACT164M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74ACT164M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74ACT164M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74ACT164M fall under?

The CD74ACT164M is listed under Semiconductors - ICs > Logic > Shift Registers.

Can I view similar or alternative parts?

You can view similar parts to CD74ACT164M when available in the Shift Registers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74ACT164M you can contact the distributor directly for product support, shipping queries etc.

Is the CD74ACT164M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74ACT164M have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CD74ACT164M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74ACT164M often in real-time on the comparison pages.

What if I can't find stock of CD74ACT164M?

You can fill out our help required form which you can use to request a quote for CD74ACT164M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay