Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74ACT14 |
---|---|
Logic Type | Inverter Schmitt Trigger |
Output Current | - |
No. of Inputs | 6 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | 74ACT |
Logic IC Base Number | 7414 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
6-ch, 4.5-V to 5.5-V inverters with Schmitt-Trigger inputs | Texas Instruments |
Inverter, Hex, Schmitt Trigger, Soic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a CD74ACT14M96?
Additional datasheets, footprints and schematics for CD74ACT14M96 are listed on our Part Details page. You can also find images and similar parts to CD74ACT14M96 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74ACT14M96 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74ACT14M96 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74ACT14M96 fall under?
The CD74ACT14M96 is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD74ACT14M96 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74ACT14M96 you can contact the distributor directly for product support, shipping queries etc.
Is the CD74ACT14M96 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74ACT14M96 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD74ACT14M96.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74ACT14M96 often in real-time on the comparison pages.
What if I can't find stock of CD74ACT14M96?
You can fill out our help required form which you can use to request a quote for CD74ACT14M96 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.