CD74ACT138M96 Logic by Texas Instruments

IC 3 TO 8 LINE DECODER/DMUX SOIC-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.42
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.24
11,082
in stock
Buy Now
Logo for element14
element14
from US$0.88
-
Buy Now

Specifications

Logic Family / Base Number 74ACT138
Logic Type Decoder / Demultiplexer
No. of Outputs 8Outputs
Logic Case Style SOIC
No. of Pins 16Pins
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic IC Family 74ACT
Logic IC Base Number 74138
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
IC Applications Data Transmission Systems Memory Decoders
Operating Temperature Range -55°C to +125°C
Supply Voltage Range 4.5V to 5.5V

Alternative Descriptions

3-Line to 8-Line Inverting Decoders/Demultiplexers | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74ACT138M96?

Additional datasheets, footprints and schematics for CD74ACT138M96 are listed on our Part Details page. You can also find images and similar parts to CD74ACT138M96 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74ACT138M96 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74ACT138M96 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74ACT138M96 fall under?

The CD74ACT138M96 is listed under Semiconductors - ICs > Logic > Decoders / Encoders.

Can I view similar or alternative parts?

You can view similar parts to CD74ACT138M96 when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74ACT138M96 you can contact the distributor directly for product support, shipping queries etc.

Is the CD74ACT138M96 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74ACT138M96 have stock available?

Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for CD74ACT138M96.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74ACT138M96 often in real-time on the comparison pages.

What if I can't find stock of CD74ACT138M96?

You can fill out our help required form which you can use to request a quote for CD74ACT138M96 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay