CD74ACT04M Semiconductors - ICs by Texas Instruments

74ACT CMOS SMD 74ACT04 SOIC14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.00

Distributor Stock
Logo for Farnell
Farnell
from US$1.00
No stock
Buy Now
Logo for element14
element14
from US$1.29
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

IC Interface Type CMOS
Interface Applications -
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Interface Case Style SOIC
No. of Pins 14Pins
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes
Base Number 74
IC Generic Number 74ACT04
Logic Case Style SOIC
Logic Function Number 7404
Logic IC Base Number 7404
Logic IC Function Hex Inverter
Logic Type Inverter
No. of Gates 6
No. of Inputs 1
Operating Temperature Range -55°C to +125°C
Output Current 24mA
Supply Voltage Range 4.5V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

74ACT CMOS, SMD, 74ACT04, SOIC14 | element14
74Act Cmos, Smd, 74Act04, Soic14 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74ACT04M?

Additional datasheets, footprints and schematics for CD74ACT04M are listed on our Part Details page. You can also find images and similar parts to CD74ACT04M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74ACT04M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74ACT04M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74ACT04M fall under?

The CD74ACT04M is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to CD74ACT04M when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74ACT04M you can contact the distributor directly for product support, shipping queries etc.

Is the CD74ACT04M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74ACT04M have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CD74ACT04M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74ACT04M often in real-time on the comparison pages.

What if I can't find stock of CD74ACT04M?

You can fill out our help required form which you can use to request a quote for CD74ACT04M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay