CD74AC646M Logic by Texas Instruments

LOGIC OCT-BUS TXRX/REGISTER 24SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Logic Family / Base Number 74AC646
Logic Device Type Transceiver Non Inverting Registered
Logic Case Style SOIC
No. of Pins 24Pins
Supply Voltage Min 1.5V
Supply Voltage Max 5.5V
Logic IC Family 74AC
Logic IC Base Number 74646, 74646
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 74646
Logic IC Function Octal-Bus Transceiver / Register with 3-State Outputs
Operating Temperature Range -55°C to +125°C
Supply Voltage Range 1.5V to 5.5V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74AC646M?

Additional datasheets, footprints and schematics for CD74AC646M are listed on our Part Details page. You can also find images and similar parts to CD74AC646M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74AC646M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74AC646M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74AC646M fall under?

The CD74AC646M is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to CD74AC646M when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74AC646M you can contact the distributor directly for product support, shipping queries etc.

Is the CD74AC646M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74AC646M have stock available?

There is no stock from authorised distributors for CD74AC646M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74AC646M often in real-time on the comparison pages.

What if I can't find stock of CD74AC646M?

You can fill out our help required form which you can use to request a quote for CD74AC646M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay