Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Logic Family / Base Number | 74AC280 |
---|---|
No. of Channels | 9 Channel, 9Channels |
Output Current | 24mA |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74AC |
Logic IC Base Number | 74280, 74280 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74280 |
Logic IC Function | 9-Bit Odd / Even Parity Generator / Checker |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 50mA |
Supply Voltage Range | 1.5V to 5.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a CD74AC280M?
Additional datasheets, footprints and schematics for CD74AC280M are listed on our Part Details page. You can also find images and similar parts to CD74AC280M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74AC280M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74AC280M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74AC280M fall under?
The CD74AC280M is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to CD74AC280M when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74AC280M you can contact the distributor directly for product support, shipping queries etc.
Is the CD74AC280M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74AC280M have stock available?
There is no stock from authorised distributors for CD74AC280M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74AC280M often in real-time on the comparison pages.
What if I can't find stock of CD74AC280M?
You can fill out our help required form which you can use to request a quote for CD74AC280M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.