CD74AC273M Logic by Texas Instruments

IC 74AC CMOS SMD 74AC273 SOIC20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.17

Distributor Stock
Logo for Farnell
Farnell
from US$1.17
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.29
-
Buy Now
Logo for element14
element14
from US$1.20
-
Buy Now

Specifications

Logic Family / Base Number 74AC73
Flip-Flop Type D
Propagation Delay 13.5ns
Frequency 114MHz
Output Current 24mA
Logic Case Style SOIC
No. of Pins 20Pins
Trigger Type Positive Edge
IC Output Type Non Inverted
Supply Voltage Min 1.5V
Supply Voltage Max 5.5V
Logic IC Family 74AC
Logic IC Base Number 7473, 74273
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
IC Generic Number 74AC273
Logic Function Number 273
Logic IC Function Octal D-Type Flip-Flop With Reset
No. of Gates 8
No. of Inputs 1
Operating Temperature Range -55°C to +125°C
Supply Voltage Range 1.5V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

Ic, 74Ac Cmos, Smd, 74Ac273, Soic20 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74AC273M?

Additional datasheets, footprints and schematics for CD74AC273M are listed on our Part Details page. You can also find images and similar parts to CD74AC273M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74AC273M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74AC273M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74AC273M fall under?

The CD74AC273M is listed under Semiconductors - ICs > Logic > Flip Flops.

Can I view similar or alternative parts?

You can view similar parts to CD74AC273M when available in the Flip Flops range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74AC273M you can contact the distributor directly for product support, shipping queries etc.

Is the CD74AC273M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74AC273M have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CD74AC273M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74AC273M often in real-time on the comparison pages.

What if I can't find stock of CD74AC273M?

You can fill out our help required form which you can use to request a quote for CD74AC273M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay