Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1899431-3,
CD71543001 |
No distributors results available
Insulation Material | Radiation-Crosslinked, Modified ETFE |
---|---|
Conductor Material | Tin-Plated Copper |
Weight | 4.22kg/km |
Wire Color | Violet |
Number of Conductors | 1 |
Number of Strands | 19 |
Wire Diameter | 1.16mm, .046in |
Cable Insulation Thickness | .152mm, .006in |
Overall Outside Diameter | 1.16mm, .046in |
Wire Size | .35mm², 22AWG |
Strand Size | 35AWG |
Conductor Diameter | .76mm, .029in |
Conductor Diameter Range | .029 – .03in, .74 – .76mm |
Overall Outside Diameter Range | 1.12 – 1.19mm, .044 – .047in |
Conductor Size | .35mm² |
Resistance (Max) | 56.1 Ω/1000 ft @ 68°F |
Voltage Rating | 600V |
Cable Style | Stranded, Primary |
Product Type | Wire |
Product Classification | Wire - Commercial |
Cable Type | FlexLite HT |
Operating Temperature Range | -65 – 200°C |
Where can I find additional details, specifications and documents for a CD71543001?
Additional datasheets, footprints and schematics for CD71543001 are listed on our Part Details page. You can also find images and similar parts to CD71543001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD71543001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD71543001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD71543001 fall under?
The CD71543001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to CD71543001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD71543001 you can contact the distributor directly for product support, shipping queries etc.
Is the CD71543001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD71543001 have stock available?
There is no stock from authorised distributors for CD71543001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD71543001 often in real-time on the comparison pages.
What if I can't find stock of CD71543001?
You can fill out our help required form which you can use to request a quote for CD71543001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.