Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8-1899311-8,
CD45753001 |
Prices starting from US$14.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.52
|
1,600
in stock
|
Buy Now |
Insulation Material | Halogen-Free |
---|---|
Jacket Material | Zerohal |
Conductor Material | Tin-Coated Copper |
Number of Conductors | 2 |
Wire Size | 1.5mm² |
Voltage Rating | 600VAC |
Cable Type | Twisted Pair |
Product Classification | VG - Spec 100 |
Product Type | Cable |
SINGLE WIRE CABLEWIRE | Farnell |
Where can I find additional details, specifications and documents for a CD45753001?
Additional datasheets, footprints and schematics for CD45753001 are listed on our Part Details page. You can also find images and similar parts to CD45753001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD45753001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD45753001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD45753001 fall under?
The CD45753001 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to CD45753001 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD45753001 you can contact the distributor directly for product support, shipping queries etc.
Is the CD45753001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD45753001 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CD45753001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD45753001 often in real-time on the comparison pages.
What if I can't find stock of CD45753001?
You can fill out our help required form which you can use to request a quote for CD45753001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.