CD4572UBM Logic by Texas Instruments

LOGIC CMOS HEX GATE 4INV 16SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.49

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.49
-
Buy Now

Specifications

Logic Family / Base Number CD4572
Logic Type Inverter / NAND / NOR
Output Current 6.8mA
No. of Inputs 8
Supply Voltage Min 3V
Supply Voltage Max 18V
Logic Case Style SOIC
No. of Pins 16Pins
Logic IC Family CD4000
Logic IC Base Number 4572, 4572
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic IC Function Hex Gate (with 4 Inverters One 2-Input NOR Gate and One 2-Input NAND Gate)
Operating Temperature Range -55°C to +125°C
Supply Voltage Range 3V to 18V
Termination Type Surface Mount Device

Alternative Descriptions

CMOS Hex Gate (with 4 Inverters, One 2-Input NOR Gate, and One 2-Input NAND Gate) | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD4572UBM?

Additional datasheets, footprints and schematics for CD4572UBM are listed on our Part Details page. You can also find images and similar parts to CD4572UBM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD4572UBM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4572UBM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD4572UBM fall under?

The CD4572UBM is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to CD4572UBM when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD4572UBM you can contact the distributor directly for product support, shipping queries etc.

Is the CD4572UBM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD4572UBM have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for CD4572UBM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD4572UBM often in real-time on the comparison pages.

What if I can't find stock of CD4572UBM?

You can fill out our help required form which you can use to request a quote for CD4572UBM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay