Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.88
|
80
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.91
|
221
in stock
|
Buy Now | |
Newark Electronics
from US$1.72
|
80
in stock
|
Buy Now | |
element14
from US$1.75
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$1.34
|
5
in stock
|
Buy Now | |
Texas Instruments
from US$0.63
|
-
|
Buy Now |
Logic Family / Base Number | CD4572 |
---|---|
Logic Type | Inverter / NAND / NOR |
Output Current | 6.8mA |
No. of Inputs | 8 |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Logic IC Family | CD4000 |
Logic IC Base Number | 4572, 4572 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | CMOS Hex Gate (with 4 Inverters One 2-Input NOR Gate and One 2-Input NAND Gate) |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
IC: digital | Transfer Multisort Elektronik |
Ic, Logic, Hex Gate, 16Dip | Newark Electronics |
IC, LOGIC, HEX GATE, 16DIP | element14 |
CMOS Hex Gate (with 4 Inverters, One 2-Input NOR Gate, and One 2-Input NAND Gate) | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4572UBE?
Additional datasheets, footprints and schematics for CD4572UBE are listed on our Part Details page. You can also find images and similar parts to CD4572UBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4572UBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4572UBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4572UBE fall under?
The CD4572UBE is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD4572UBE when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4572UBE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4572UBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4572UBE have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for CD4572UBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4572UBE often in real-time on the comparison pages.
What if I can't find stock of CD4572UBE?
You can fill out our help required form which you can use to request a quote for CD4572UBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.