Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
544
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
544
in stock
|
Buy Now | |
element14
from US$0.98
|
544
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
158
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
1
in stock
|
Buy Now | |
Texas Instruments
from US$0.26
|
-
|
Buy Now |
Logic Family / Base Number | CD4556 |
---|---|
Logic Type | Decoder / Demultiplexer |
No. of Outputs | 4Outputs |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4556, 4556 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Applications | Decoding Code Conversion Demultiplexing Memory Chip-Enable Selection |
Device Marking | 4556 |
IC Applications | Code Conversion Decoding Demultiplexing Memory Chip-Enable Selection |
IC Generic Number | 4556 |
Logic IC Function | Dual Binary to 1-of-4 Decoder/Demultiplexer with Output Low on Select |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 6.8mA |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
Ic, Logic, 4000, Multiplexer | Newark Electronics |
IC, LOGIC, 4000, MULTIPLEXER | element14 |
IC: digital | Transfer Multisort Elektronik |
CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4556BE?
Additional datasheets, footprints and schematics for CD4556BE are listed on our Part Details page. You can also find images and similar parts to CD4556BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4556BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4556BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4556BE fall under?
The CD4556BE is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to CD4556BE when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4556BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4556BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4556BE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for CD4556BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4556BE often in real-time on the comparison pages.
What if I can't find stock of CD4556BE?
You can fill out our help required form which you can use to request a quote for CD4556BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.