Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Logic Family / Base Number | CD4555 |
---|---|
Logic Type | Decoder / Demultiplexer |
No. of Outputs | 4Outputs |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4555, 4555 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Applications | Decoding Code Conversion Demultiplexing Memory Chip-Enable Selection |
IC Applications | Code Conversion Decoding Demultiplexing Memory Chip-Enable Selection |
Logic IC Function | Dual Binary to 1-of-4 Decoder / Demultiplexer |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 6.8mA |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
Logic, Decoder/Demux Dual, 16Dip | Newark Electronics |
LOGIC, DECODER/DEMUX DUAL, 16DIP | element14 |
IC: digital | Transfer Multisort Elektronik |
CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs High on Select | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4555BE?
Additional datasheets, footprints and schematics for CD4555BE are listed on our Part Details page. You can also find images and similar parts to CD4555BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4555BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4555BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4555BE fall under?
The CD4555BE is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to CD4555BE when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4555BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4555BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4555BE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Texas Instruments have stock available or on a lead time for CD4555BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4555BE often in real-time on the comparison pages.
What if I can't find stock of CD4555BE?
You can fill out our help required form which you can use to request a quote for CD4555BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.