Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
58
in stock
|
Buy Now | |
Texas Instruments
from US$0.20
|
191,416
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
877
in stock
|
Buy Now | |
RS
from US$0.54
|
850
in stock
|
Buy Now | |
Micros
from US$0.34
|
770
in stock
|
Buy Now | |
Schukat Electronic
from US$0.32
|
650
in stock
|
Buy Now | |
Jameco Electronics
from US$0.45
|
642
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
58
in stock
|
Buy Now | |
element14
from US$0.28
|
58
in stock
|
Buy Now |
Logic Family / Base Number | CD4543 |
---|---|
Logic Type | BCD to 7 Segment Decoder / Driver / Latch |
No. of Outputs | 7Outputs |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4543, 4543 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Applications | Instrument / Dashboard / Computer / Calculator Display Drivers |
Base Number | 4543 |
IC Applications | Instrument Dashboard Computer Calculator Display Drivers |
Logic IC Function | Logic Decoded/Driver |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 6.8mA |
Supply Voltage | 20V |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
CMOS BCD-to-Seven-Segment Latch/Decoder/Driver for Liquid-Crystal Displays | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Latch Decoder Driver CD4543BE | RS |
BCD to 7-Segment Latch / Decoder / Driver for LCD | Micros |
BCD:7Seg L.D.D./LCD DIP16 | Schukat Electronic |
Major Brands CD4543 BCD to 7 Segment Decoder Driver DIP 16 15 pcs | Jameco Electronics |
Cmos Decoder/Driver, Pdip16, 20V | Newark Electronics |
CMOS DECODER/DRIVER, PDIP16, 20V | element14 |
Where can I find additional details, specifications and documents for a CD4543BE?
Additional datasheets, footprints and schematics for CD4543BE are listed on our Part Details page. You can also find images and similar parts to CD4543BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4543BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4543BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4543BE fall under?
The CD4543BE is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to CD4543BE when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4543BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4543BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4543BE have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Micros and Schukat Electronic have stock available or on a lead time for CD4543BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4543BE often in real-time on the comparison pages.
What if I can't find stock of CD4543BE?
You can fill out our help required form which you can use to request a quote for CD4543BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.