Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 2.5MHz |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Digital IC Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Case Style | DIP |
Logic IC Base Number | 4521 |
Logic IC Function | 24-Stage Frequency Divider |
Logic Type | Frequency Divider |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
24-Stage Frequency Divider PDIP16 | RS |
16 Lead Pdip Rohs Compliant: Yes |TEXAS INSTRUMENTS CD4521BE. | Newark Electronics |
CMOS 24-Stage Frequency Divider | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4521BE?
Additional datasheets, footprints and schematics for CD4521BE are listed on our Part Details page. You can also find images and similar parts to CD4521BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4521BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4521BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4521BE fall under?
The CD4521BE is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to CD4521BE when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4521BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4521BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4521BE have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for CD4521BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4521BE often in real-time on the comparison pages.
What if I can't find stock of CD4521BE?
You can fill out our help required form which you can use to request a quote for CD4521BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.