CD4520BM Logic by Texas Instruments

LOGIC DUAL BIN UP-COUNTER 16SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.58

Distributor Stock
Logo for Farnell
Farnell
from US$1.16
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.59
682
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.12
-
Buy Now
Logo for element14
element14
from US$0.58
-
Buy Now

Specifications

Logic Family / Base Number CD4520
Counter Type Binary Up
Clock Frequency 8MHz
Count Maximum 15
Logic Case Style SOIC
No. of Pins 16Pins
Supply Voltage Min 3V
Supply Voltage Max 18V
Logic IC Family CD4000
Logic IC Base Number 4520, 4520
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic IC Function Dual Binary Up-Counter
Operating Temperature Range -55°C to +125°C
Supply Voltage Range 3V to 18V
Termination Type Surface Mount Device

Alternative Descriptions

IC: digital | Transfer Multisort Elektronik
Logic, Dual Bin Up-Counter, 16Soic | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD4520BM?

Additional datasheets, footprints and schematics for CD4520BM are listed on our Part Details page. You can also find images and similar parts to CD4520BM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD4520BM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4520BM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD4520BM fall under?

The CD4520BM is listed under Semiconductors - ICs > Logic > Counters.

Can I view similar or alternative parts?

You can view similar parts to CD4520BM when available in the Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD4520BM you can contact the distributor directly for product support, shipping queries etc.

Is the CD4520BM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD4520BM have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD4520BM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD4520BM often in real-time on the comparison pages.

What if I can't find stock of CD4520BM?

You can fill out our help required form which you can use to request a quote for CD4520BM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay