Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.75
|
706
in stock
|
Buy Now | |
Schukat Electronic
from US$0.48
|
825
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
706
in stock
|
Buy Now | |
element14
from US$0.92
|
706
in stock
|
Buy Now | |
Micros
from US$0.32
|
650
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
607
in stock
|
Buy Now | |
Rapid Electronics
from US$0.46
|
273
in stock
|
Buy Now | |
Texas Instruments
from US$0.30
|
-
|
Buy Now |
Logic Family / Base Number | CD4516 |
---|---|
Counter Type | Binary Up / Down |
Clock Frequency | 11MHz |
Count Maximum | 15 |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4516, 4516 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Count Max | 4 |
Logic IC Function | CMOS Presettable Binary Up/Down Counter |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
Bin U/D Counter DIP16 | Schukat Electronic |
Ic, Logic, 4000, Counter | Newark Electronics |
IC, LOGIC, 4000, COUNTER | element14 |
4-bit Synchronous Binary Up / Down Counter | Micros |
IC: digital | Transfer Multisort Elektronik |
Texas Instruments CD4516BE Binary Up / Down Counter | Rapid Electronics |
CMOS Presettable Binary Up/Down Counter | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4516BE?
Additional datasheets, footprints and schematics for CD4516BE are listed on our Part Details page. You can also find images and similar parts to CD4516BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4516BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4516BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4516BE fall under?
The CD4516BE is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD4516BE when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4516BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4516BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4516BE have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for CD4516BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4516BE often in real-time on the comparison pages.
What if I can't find stock of CD4516BE?
You can fill out our help required form which you can use to request a quote for CD4516BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.