CD4515BE Logic by Texas Instruments

LOGIC LATCH/LINE DECODR 4-16 24DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Logic Family / Base Number CD4515
Logic Type Line Decoder
No. of Outputs 16Outputs
Logic Case Style DIP
No. of Pins 24Pins
Supply Voltage Min 3V
Supply Voltage Max 18V
Logic IC Family CD4000
Logic IC Base Number 4515, 4515
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Applications Address Decoding Digital Multiplexing Hexadecimal / BCD Decoding Program Counter Decoding
IC Applications Address Decoding Digital Multiplexing Hexadecimal/BCD Decoding Program-Counter Decoding
Logic IC Function 4-Bit Latch / 4-to-16 Line Decoder
Operating Temperature Range -55°C to +125°C
Output Current Max 6.8mA
Supply Voltage Range 3V to 18V
Termination Type Through Hole


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD4515BE?

Additional datasheets, footprints and schematics for CD4515BE are listed on our Part Details page. You can also find images and similar parts to CD4515BE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD4515BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4515BE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD4515BE fall under?

The CD4515BE is listed under Semiconductors - ICs > Logic > Decoders / Encoders.

Can I view similar or alternative parts?

You can view similar parts to CD4515BE when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD4515BE you can contact the distributor directly for product support, shipping queries etc.

Is the CD4515BE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD4515BE have stock available?

There is no stock from authorised distributors for CD4515BE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD4515BE often in real-time on the comparison pages.

What if I can't find stock of CD4515BE?

You can fill out our help required form which you can use to request a quote for CD4515BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay