CD4511BPW Logic by Texas Instruments

LOGIC BCD-7SEG DECODER DVR 16TSSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.78

Distributor Stock
Logo for Farnell
Farnell
from US$0.78
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.49
-
Buy Now
Logo for element14
element14
from US$1.04
-
Buy Now

Specifications

Logic Family / Base Number CD4511
Logic Type BCD to 7 Segment Decoder / Driver / Latch
No. of Outputs 7Outputs
Logic Case Style TSSOP
No. of Pins 16Pins
Supply Voltage Min 3V
Supply Voltage Max 18V
Logic IC Family CD4000
Logic IC Base Number 4511, 4511
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Applications Driving Common Cathode LED Displays Incandescent Displays Low-Voltage Fluorescent Displays
IC Applications Driving Common Cathode LED Displays Incandescent Displays Low-Voltage Fluorescent Displays
Logic IC Function BCD-to-7 Segment Latch / Decoder / Driver
Operating Temperature Range -55°C to +125°C
Output Current Max 6.8mA
Supply Voltage Range 3V to 18V
Termination Type Surface Mount Device

Alternative Descriptions

Logic, Bcd-7Seg Decoder Dvr, 16Tssop | Newark Electronics
LOGIC, BCD-7SEG DECODER DVR, 16TSSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD4511BPW?

Additional datasheets, footprints and schematics for CD4511BPW are listed on our Part Details page. You can also find images and similar parts to CD4511BPW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD4511BPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4511BPW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD4511BPW fall under?

The CD4511BPW is listed under Semiconductors - ICs > Logic > Decoders / Encoders.

Can I view similar or alternative parts?

You can view similar parts to CD4511BPW when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD4511BPW you can contact the distributor directly for product support, shipping queries etc.

Is the CD4511BPW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD4511BPW have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CD4511BPW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD4511BPW often in real-time on the comparison pages.

What if I can't find stock of CD4511BPW?

You can fill out our help required form which you can use to request a quote for CD4511BPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay