Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
879
in stock
|
Buy Now | |
Jameco Electronics
from US$0.35
|
266
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
229
in stock
|
Buy Now | |
element14
from US$0.56
|
229
in stock
|
Buy Now | |
Farnell
from US$0.59
|
229
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
54
in stock
|
Buy Now | |
Texas Instruments
from US$0.32
|
-
|
Buy Now |
Logic Family / Base Number | CD4510 |
---|---|
Counter Type | Presettable Binary Up / Down |
Clock Frequency | 8MHz |
Count Maximum | 4 |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4510 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4510 |
Clock Frequency Max | 11MHz |
Clock Frequency Min | 4MHz |
Frequency | 8MHz |
IC Case Style | DIP |
Input Current | 1µA |
Input Type | CMOS |
No. of Outputs | 1Outputs |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Type | Binary Counter |
Texas Instruments CD4510BE BCD Up Down Counter | Rapid Electronics |
Presettable BCD Up/Down Counter CD4510BE | RS |
Major Brands CD4510 Bcd Presettable Up down Counter DIP 16 15 pcs | Jameco Electronics |
Ic, Counter, Bcd Up/Down | Newark Electronics |
IC, COUNTER, BCD UP/DOWN | element14 |
IC: digital | Transfer Multisort Elektronik |
CMOS Presettable BCD Up/Down Counter | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4510BE...?
Additional datasheets, footprints and schematics for CD4510BE... are listed on our Part Details page. You can also find images and similar parts to CD4510BE... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4510BE... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4510BE... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4510BE... fall under?
The CD4510BE... is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD4510BE... when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4510BE... you can contact the distributor directly for product support, shipping queries etc.
Is the CD4510BE... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4510BE... have stock available?
Authorised distributors including Rapid Electronics, RS, Jameco Electronics, Newark Electronics and element14 have stock available or on a lead time for CD4510BE....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4510BE... often in real-time on the comparison pages.
What if I can't find stock of CD4510BE...?
You can fill out our help required form which you can use to request a quote for CD4510BE... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.