Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Logic Family / Base Number | CD4508 |
---|---|
Latch Type | D Type |
IC Output Type | Standard |
Propagation Delay | 50ns |
Output Current | 6.8mA |
Logic Case Style | DIP |
No. of Pins | 24Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
No. of Bits | 4bit |
Logic IC Family | CD4000 |
Logic IC Base Number | 4508, 4508 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4508 |
IC Generic Number | 4508 |
Logic IC Function | Dual 4bit Latch |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a CD4508BE?
Additional datasheets, footprints and schematics for CD4508BE are listed on our Part Details page. You can also find images and similar parts to CD4508BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4508BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4508BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4508BE fall under?
The CD4508BE is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to CD4508BE when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4508BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4508BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4508BE have stock available?
There is no stock from authorised distributors for CD4508BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4508BE often in real-time on the comparison pages.
What if I can't find stock of CD4508BE?
You can fill out our help required form which you can use to request a quote for CD4508BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.