Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.02
|
769
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
1,106
in stock
|
Buy Now | |
element14
from US$0.97
|
769
in stock
|
Buy Now | |
RS
from US$0.59
|
150
in stock
|
Buy Now | |
Jameco Electronics
from US$0.25
|
65
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
-
|
Buy Now | |
Texas Instruments
from US$0.32
|
-
|
Buy Now |
Logic Family / Base Number | CD4099 |
---|---|
Latch Type | Addressable |
IC Output Type | Standard |
Propagation Delay | 50ns |
Output Current | 6.8mA |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
No. of Bits | 8bit |
Logic IC Family | CD4000 |
Logic IC Base Number | 4099, 4099 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | 8bit Addressable Latch |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
IC: digital | Transfer Multisort Elektronik |
IC, LOGIC, 4000, LATCH | element14 |
Latch Addressable, CD4099BE | RS |
Ic, Logic, 4000, Latch | Newark Electronics |
CMOS 8-Bit Addressable Latch | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4099BE?
Additional datasheets, footprints and schematics for CD4099BE are listed on our Part Details page. You can also find images and similar parts to CD4099BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4099BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4099BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4099BE fall under?
The CD4099BE is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to CD4099BE when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4099BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4099BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4099BE have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, RS and Jameco Electronics have stock available or on a lead time for CD4099BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4099BE often in real-time on the comparison pages.
What if I can't find stock of CD4099BE?
You can fill out our help required form which you can use to request a quote for CD4099BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.