CD4094BE Logic by Texas Instruments

IC 4000 CMOS 4094 DIP16 18V

Status: Unknown
Series: CD4000 LOGIC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for RS
RS
from US$0.47
175
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.30
1,045,341
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.49
2,350
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.38
1,959
in stock
Buy Now
Logo for element14
element14
from US$0.42
847
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.41
847
in stock
Buy Now
Logo for Jameco Electronics
Jameco Electronics
from US$1.25
622
in stock
Buy Now
Logo for Micros
Micros
from US$0.37
400
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.91
-
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.49
-
Buy Now

Specifications

Logic Family / Base Number CD4094
Shift Register Function Serial to Parallel Serial to Serial
No. of Elements 1 Element, 1Elements
No. of Bits Per Element 8bit
Logic Case Style DIP
No. of Pins 16Pins
Supply Voltage Min 3V
Supply Voltage Max 18V
IC Output Type Tri State
Logic IC Family CD4000
Logic IC Base Number 4094, 4094
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range CD4000 LOGIC Series
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Base Number 4094
Frequency 6MHz
IC Generic Number 4094
Input Current Max 1µA
Logic Function Number 4094
Logic IC Function 8bit Shift Register/Latch (3-State)
Logic Type Shift Register
Operating Temperature Range -55°C to +125°C
Power Dissipation Ptot Max 500mW
Supply Voltage Range 3V to 18V
Termination Type Through Hole

Alternative Descriptions

CMOS 8-Stage Shift-and-Store Bus Register | Texas Instruments
8Stage Shift/Bus Store Reg DIP16 | Schukat Electronic
IC: digital | Transfer Multisort Elektronik
IC, 4000 CMOS, 4094, DIP16, 18V | element14
8-bit Shift and Store Bus Register | Micros
CMOS 8-Stage Bus Register CD4094BE | RS
Ic, 4000 Cmos, 4094, Dip16, 18V | Newark Electronics
Texas Instruments CD4094BE 8 Stage Shift + Store Bus Register | Rapid Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD4094BE?

Additional datasheets, footprints and schematics for CD4094BE are listed on our Part Details page. You can also find images and similar parts to CD4094BE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD4094BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4094BE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD4094BE fall under?

The CD4094BE is listed under Semiconductors - ICs > Logic > Shift Registers.

Can I view similar or alternative parts?

You can view similar parts to CD4094BE when available in the Shift Registers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD4094BE you can contact the distributor directly for product support, shipping queries etc.

Is the CD4094BE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD4094BE have stock available?

Authorised distributors including Texas Instruments, Schukat Electronic, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for CD4094BE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD4094BE often in real-time on the comparison pages.

What if I can't find stock of CD4094BE?

You can fill out our help required form which you can use to request a quote for CD4094BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay