Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
1,800
in stock
|
Buy Now | |
Texas Instruments
from US$0.34
|
7,002
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
1,473
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
167
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
72
in stock
|
Buy Now | |
element14
from US$1.04
|
72
in stock
|
Buy Now | |
Farnell
from US$1.09
|
72
in stock
|
Buy Now |
Logic Family / Base Number | CD4093 |
---|---|
Logic Type | NAND Schmitt Trigger |
Output Current | 6.8mA |
No. of Inputs | 2 |
Supply Voltage Min | 3V |
Supply Voltage Max | 15V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | CD4000 |
Logic IC Base Number | 4093 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
4-ch, 2-input, 3-V to 18-V NAND gates with Schmitt-Trigger inputs | Texas Instruments |
NAND Gate Quad 2-IN CMOS 14-Pin SOIC | RS |
IC: digital | Transfer Multisort Elektronik |
Logic, Nand Schmitt Trigger, Soic-14 | Newark Electronics |
LOGIC, NAND SCHMITT TRIGGER, SOIC-14 | element14 |
Where can I find additional details, specifications and documents for a CD4093BM?
Additional datasheets, footprints and schematics for CD4093BM are listed on our Part Details page. You can also find images and similar parts to CD4093BM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4093BM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4093BM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4093BM fall under?
The CD4093BM is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD4093BM when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4093BM you can contact the distributor directly for product support, shipping queries etc.
Is the CD4093BM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4093BM have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for CD4093BM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4093BM often in real-time on the comparison pages.
What if I can't find stock of CD4093BM?
You can fill out our help required form which you can use to request a quote for CD4093BM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.