Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
1,265
in stock
|
Buy Now | |
Texas Instruments
from US$0.09
|
133,048
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
1,945
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
1,265
in stock
|
Buy Now | |
element14
from US$0.14
|
1,265
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
881
in stock
|
Buy Now |
Logic Family / Base Number | CD4081 |
---|---|
Logic Type | AND |
Output Current | - |
No. of Inputs | 2 |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Logic IC Family | CD4000 |
Logic IC Base Number | 4081 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
4-ch 2-input 3-V to 18-V AND gate | Texas Instruments |
Ic, Quad And Gate, 2I/P, Tssop-14 | Newark Electronics |
IC, QUAD AND GATE, 2I/P, TSSOP-14 | element14 |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CD4081BPWR?
Additional datasheets, footprints and schematics for CD4081BPWR are listed on our Part Details page. You can also find images and similar parts to CD4081BPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4081BPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4081BPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4081BPWR fall under?
The CD4081BPWR is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD4081BPWR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4081BPWR you can contact the distributor directly for product support, shipping queries etc.
Is the CD4081BPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4081BPWR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD4081BPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4081BPWR often in real-time on the comparison pages.
What if I can't find stock of CD4081BPWR?
You can fill out our help required form which you can use to request a quote for CD4081BPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.