Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Prices starting from US$0.24
Logic Family / Base Number | CD4081 |
---|---|
Logic Type | AND |
Output Current | 6.8mA |
No. of Inputs | 2 |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | CD4000 |
Logic IC Base Number | 4081, 4081 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4081 |
IC Generic Number | 4081 |
Logic Function Number | 4081 |
Logic IC Function | Quadruple 2-Input AND Gate |
No. of Gates | 4 |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage | 20V |
Supply Voltage Range | 3V to 18V |
Termination Type | Surface Mount Device |
4-ch 2-input 3-V to 18-V AND gate | Texas Instruments |
AND Logic IC, CD4081BM | RS |
IC: digital | Transfer Multisort Elektronik |
4000 Cmos, Smd, 4081, Soic14, 20V | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4081BM?
Additional datasheets, footprints and schematics for CD4081BM are listed on our Part Details page. You can also find images and similar parts to CD4081BM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4081BM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4081BM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4081BM fall under?
The CD4081BM is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD4081BM when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4081BM you can contact the distributor directly for product support, shipping queries etc.
Is the CD4081BM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4081BM have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for CD4081BM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4081BM often in real-time on the comparison pages.
What if I can't find stock of CD4081BM?
You can fill out our help required form which you can use to request a quote for CD4081BM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.