Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | CD4073 |
---|---|
Logic Type | AND |
Output Current | 6.8mA |
No. of Inputs | 3 |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | CD4000 |
Logic IC Base Number | 4073, 4073 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Triple 3-Input AND Gate |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Surface Mount Device |
IC: digital | Transfer Multisort Elektronik |
Logic, 3-In And Gate Triple, 14Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4073BM?
Additional datasheets, footprints and schematics for CD4073BM are listed on our Part Details page. You can also find images and similar parts to CD4073BM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4073BM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4073BM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4073BM fall under?
The CD4073BM is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD4073BM when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4073BM you can contact the distributor directly for product support, shipping queries etc.
Is the CD4073BM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4073BM have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD4073BM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4073BM often in real-time on the comparison pages.
What if I can't find stock of CD4073BM?
You can fill out our help required form which you can use to request a quote for CD4073BM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.